TE Connectivity Free Hanging, Panel Mount 640427-2

Description
2 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19590-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19590-ND
Free Hanging, Panel Mount A19590-ND
2 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG

2 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 90F3780 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity
90F3780
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity 90F3780
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):20 RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):20 RoHS Compliant: No

Supplier's Site Datasheet
02P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity - 42AJ5632 - Newark, An Avnet Company
Chicago, IL, United States
02P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity
42AJ5632
02P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity 42AJ5632
02P MTA156 CONN ASSY 20AWG YEL

02P MTA156 CONN ASSY 20AWG YEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19590-ND 90F3780 42AJ5632
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity 02P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity
Mounting Free Hanging (In-Line) PCB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details