TE Connectivity 640457-4 Pin Header
TE Connectivity 640457-4 Pin Header
TE Connectivity 640457-4 Pin Header
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
4 Pos 2.54mm RA Solder Header, Wire-to-Board, 5A, Tin Product overview: 640457-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-4 can be used for catalog matching and distributor lookup.
Connectors and Headers, 250 VAC Voltage Rating
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
1x4P 4P 1 2.54mm 4 Copper Alloy Right-Angle Push-Pull,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1918483 | 5357913 | 5357913P | A1927-ND | 316-640457-4 | 70083659 | 90F5642 | 640457-4 |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins | 5A Electronic Connector | Header; 0.1 in. (Centerline); White (Housing); Polyester; 4; UL 94V-0 | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Geometry | Right Angle; Right angle | Right Angle; Right angle | Right Angle | Right Angle | Right Angle | |||
| Termination | Solder | Solder | Solder | Solder | Through Hole Right Angle | |||
| Mounting | Through hole | Through hole | Through Hole, Right Angle | PC Mount | Right-Angle | |||
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector |