TE Connectivity Rectangular Connector Contacts 640633-3

Description
Socket Contact Tin 22 AWG IDC
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31674-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31674-ND
Rectangular Connector Contacts A31674-ND
Socket Contact Tin 22 AWG IDC

Socket Contact Tin 22 AWG IDC

Buy Now Datasheet
Contacts - 640633-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
640633-3
Contacts 640633-3
MTA .156 CONTACT BRSNBR

MTA .156 CONTACT BRSNBR

Buy Now
Contact, Socket, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity - 06M3566 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity
06M3566
Contact, Socket, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity 06M3566
CONTACT, SOCKET, 22AWG, IDC / IDT; Product Range:MTA-156 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-156 Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, IDC / IDT; Product Range:MTA-156 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-156 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mta .156 Contact Brsnbr Amp - Te Connectivity - 77AC0186 - Newark, An Avnet Company
Chicago, IL, United States
Mta .156 Contact Brsnbr Amp - Te Connectivity
77AC0186
Mta .156 Contact Brsnbr Amp - Te Connectivity 77AC0186
MTA .156 CONTACT BRSNBR

MTA .156 CONTACT BRSNBR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31674-ND 640633-3 06M3566 77AC0186
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity Mta .156 Contact Brsnbr Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data