TE Connectivity Terminals 640923-2

Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640923-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640923-2
Terminals 640923-2
RECEPT,PIDG FASTON 22-18 110

RECEPT,PIDG FASTON 22-18 110

Buy Now
Quick Connects, Quick Disconnect Connectors - A09050TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09050TR-ND
Quick Connects, Quick Disconnect Connectors A09050TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A09050CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09050CT-ND
Quick Connects, Quick Disconnect Connectors A09050CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Disconnect Terminal, Skt, Red; Product Range Amp - Te Connectivity - 30Y9592 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Terminal, Skt, Red; Product Range Amp - Te Connectivity
30Y9592
Quick Disconnect Terminal, Skt, Red; Product Range Amp - Te Connectivity 30Y9592
QUICK DISCONNECT TERMINAL, SKT, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

QUICK DISCONNECT TERMINAL, SKT, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
640923-2 Mini-Reel Recept,pidg Faston 22-18 110 Amp - Te Connectivity - 87X3268 - Newark, An Avnet Company
Chicago, IL, United States
640923-2 Mini-Reel Recept,pidg Faston 22-18 110 Amp - Te Connectivity
87X3268
640923-2 Mini-Reel Recept,pidg Faston 22-18 110 Amp - Te Connectivity 87X3268
640923-2 Mini-Reel RECEPT,PIDG FASTON 22-18 110

640923-2 Mini-Reel RECEPT,PIDG FASTON 22-18 110

Supplier's Site
Sheung Wan, Hong Kong
Terminals
640923-2
Terminals 640923-2
Terminals PIDG RECPT 22-18REEL

Terminals PIDG RECPT 22-18REEL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640923-2 A09050TR-ND 30Y9592 87X3268 640923-2
Product Name Terminals Quick Connects, Quick Disconnect Connectors Quick Disconnect Terminal, Skt, Red; Product Range Amp - Te Connectivity 640923-2 Mini-Reel Recept,pidg Faston 22-18 110 Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data