"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm Pitch MTA-100 Header, 5A, 250V, Through Hole Product overview: 640454-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-8 can be used for catalog matching and distributor lookup.
CONN HEADER VERT 8POS .100 TIN
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Plugin Wire To Board / Wire To Wire Connector ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19435-ND | 316-640454-8 | 792-640454-8 | 90F4280 | 640454-8 |
| Product Name | Headers, Male Pins | Through-Hole 5A 250V Electronic Connector | CONN HEADER VERT 8POS .100 TIN | Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | ||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Number of Contacts | 8 # |