TE Connectivity Headers, Male Pins 640500-4

Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14227-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14227-ND
Headers, Male Pins A14227-ND
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
9A Electronic Connector
316-640500-4
9A Electronic Connector 316-640500-4
6P 4.2mm Pitch Wire-to-Board Header, 9A, Gold Contact, Red Housing Product overview: 640500-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-4 can be used for catalog matching and distributor lookup.

6P 4.2mm Pitch Wire-to-Board Header, 9A, Gold Contact, Red Housing Product overview: 640500-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Type Amp - Te Connectivity - 92F9103 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Type Amp - Te Connectivity
92F9103
Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Type Amp - Te Connectivity 92F9103
PLUG & SOCKET CONN, HEADER, 6POS, 4.2MM; Connector Type:Plug & Socket; Current Rating:9A; Features:Positive Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

PLUG & SOCKET CONN, HEADER, 6POS, 4.2MM; Connector Type:Plug & Socket; Current Rating:9A; Features:Positive Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A14227-ND 316-640500-4 92F9103
Product Name Headers, Male Pins 9A Electronic Connector Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Type Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole Through Hole
Voltage Rating 250 volts 600 volts
Current Rating 6.0 amps 9.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data