4 Pos 2.54mm Unshrouded Header, Male, Solder, Thru-Hole, 5A Product overview: 640452-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640452-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
AMP Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640452-4 | A1912-ND | 99X8052 | 70083773 |
| Product Name | 5A Electronic Connector | Headers, Male Pins | Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; MTA-100; 4; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole | Solder | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps | ||
| Connector Type | Header Connector; Header | Board to Board Connector |