TE Connectivity Contacts 640638-3

Description
MTA100 IDC CONTACT L/P 26AWG
Request a Quote Datasheet
Description
MTA100 IDC CONTACT L/P 26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 640638-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
640638-3
Contacts 640638-3
MTA100 IDC CONTACT L/P 26AWG

MTA100 IDC CONTACT L/P 26AWG

Buy Now
Rectangular Connector Contacts - A31099-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31099-ND
Rectangular Connector Contacts A31099-ND
Socket Contact Tin 26 AWG IDC

Socket Contact Tin 26 AWG IDC

Buy Now Datasheet
Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity - 06M3569 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity
06M3569
Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity 06M3569
CONTACT, SOCKET, 26AWG, IDC / IDT; Product Range:MTA, CST, CST-100 II, SL Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, IDC / IDT; Product Range:MTA, CST, CST-100 II, SL Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640638-3 A31099-ND 06M3569
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details