TE Connectivity Headers, Male Pins 641215-2

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A24932-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A24932-ND
Headers, Male Pins A24932-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 95F1824 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
95F1824
Wtb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 95F1824
WTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTA-100 Series RoHS Compliant: No

WTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTA-100 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A24932-ND 95F1824
Product Name Headers, Male Pins Wtb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details