"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.016"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
RECEPT,PIDG FASTON 22-18 110
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640921-1 | A27944-ND | 34B992 | 77AC0202 | 640921-1 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 0.11In, Red; Product Range Amp - Te Connectivity | Recept,pidg Faston 22-18 110 Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |