"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Faston Female Terminal, 16-14AWG, Brass/Tin, Blue Nylon Insulated, 300V Product overview: 640929-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640929-2 can be used for catalog matching and distributor lookup.
QUICK DISCONNECT TERMINAL, SKT, BLUE; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0912CT-ND | 640929-2 | 392-640929-2 | 34B999 | 640929-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | 300V Electronic Connector | Quick Disconnect Terminal, Skt, Blue; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 14 to 16 AWG | 16 AWG |