TE Connectivity Headers, Male Pins 640456-2

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 2 Position, 2.54mm, part number 90F4250, is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features two contacts arranged in a single row and utilizes a through-hole straight termination type. This connector is part of the MTA-100 series and is RoHS compliant, ensuring it meets environmental standards. The product is suitable for various electronic applications where reliable connections are required. Its specifications make it a viable option for engineers looking for a compact and efficient connector solution.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 2 Position, 2.54mm, part number 90F4250, is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features two contacts arranged in a single row and utilizes a through-hole straight termination type. This connector is part of the MTA-100 series and is RoHS compliant, ensuring it meets environmental standards. The product is suitable for various electronic applications where reliable connections are required. Its specifications make it a viable option for engineers looking for a compact and efficient connector solution.

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1921-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1921-ND
Headers, Male Pins A1921-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 640456-2 - 764459-640456-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640456-2
764459-640456-2
Rectangular Connectors - 640456-2 764459-640456-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764459-640456-2 Series: MTA-100 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: 640456 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.535" (13.59mm) Insulation Height: 0.305" (7.75mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Alternative Parts (Cross-Reference): LHA02TS; 37-6202-0; 4071-02TSB; Introduction Date: November 07, 2004 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764459-640456-2
Series: MTA-100
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 250VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 640456
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.535" (13.59mm)
Insulation Height: 0.305" (7.75mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
Alternative Parts (Cross-Reference): LHA02TS; 37-6202-0; 4071-02TSB;
Introduction Date: November 07, 2004
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Headers - 1320355P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1320355P
PCB Headers 1320355P
TE Connectivity 640456-2 Pin Header

TE Connectivity 640456-2 Pin Header

Supplier's Site
PCB Headers - 1320355 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1320355
PCB Headers 1320355
TE Connectivity 640456-2 Pin Header

TE Connectivity 640456-2 Pin Header

Supplier's Site
PCB Headers - 1639169 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1639169
PCB Headers 1639169
TE Connectivity 640456-2 Pin Header

TE Connectivity 640456-2 Pin Header

Supplier's Site
Singapore, Singapore
5A Electronic Connector
316-640456-2
5A Electronic Connector 316-640456-2
2 Pos 2.54mm Wire-to-Board Header, 5A, Tin, Thru-Hole Product overview: 640456-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-2 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm Wire-to-Board Header, 5A, Tin, Thru-Hole Product overview: 640456-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
640456-2
Connectors >> Wire To Board / Wire To Wire Connector 640456-2
1x2P 2P 1 2.54mm 2 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 2.54mm 2 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F4250 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F4250
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F4250
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header, Friction Lock; MTA-100; 2; 250 VAC; Polyester; Tin; Copper Alloy; Tin - 70083642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Friction Lock; MTA-100; 2; 250 VAC; Polyester; Tin; Copper Alloy; Tin
70083642
Header, Friction Lock; MTA-100; 2; 250 VAC; Polyester; Tin; Copper Alloy; Tin 70083642
AMP Friction Back Header Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189. Copper alloy contact, polyester housing, copper alloy solder tail

AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1921-ND 764459-640456-2 1320355P 1320355 316-640456-2 640456-2 90F4250 70083642
Product Name Headers, Male Pins Rectangular Connectors - 640456-2 PCB Headers PCB Headers 5A Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity Header, Friction Lock; MTA-100; 2; 250 VAC; Polyester; Tin; Copper Alloy; Tin
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Through Hole Through hole PC Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data