Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
80
90
100
110
120
130
131
132
133
134
135
136
137
138
139
140
141
142
143
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| Current Monitor Regulator 15A 24-VQFN (4x4) | |
| Current Regulator Regulator Low-Side 20mA TSOT-23-8 | |
| Current Regulator Regulator TSOT-23-8 | |
| Electronic Fuse Regulator 2.35A 16-HTSSOP | |
| Electronic Fuse Regulator 2.35A 24-VQFN (5x4) | |
| Electronic Fuse Regulator 2A 16-HTSSOP | |
| Electronic Fuse Regulator 2A 24-VQFN (5x4) | |
| Electronic Fuse Regulator 2A 8-SO PowerPad | |
| Electronic Fuse Regulator 4A 8-WSON (2x2) | |
| Electronic Fuse Regulator 5.3A 20-WQFN (3x4) | |
| Electronic Fuse Regulator 5.3A 20-WQFN (4x3) | |
| Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2) | |
| Electronic Fuse Regulator 6A 20-HTSSOP | |
| Electronic Fuse Regulator 6A 24-VQFN (4x4) | |
| Electronic Fuse Regulator 7A 10-VQFN-HR (2x2) | |
| Electronic Fuse Regulator 880mA 10-VSON (3x3) | |
| Electronic Fuse Regulator High-Side 10A 10-VQFN-HR (2x2) | |
| Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2) | |
| Electronic Fuse Regulator High-Side 60A 26-VQFN-HR (5x4.5) | |
| Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4) | |
| Overvoltage Protection, Circuit Breaker PMIC 20-HTSSOP | |
| PMIC | |
| Regulator | |
| Supervisor Open Drain or Open Collector 1 Channel 14-SOT-23-THIN | |
| Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5) | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN | |
| Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1) | |
| Supervisor Open Drain or Open Collector 2 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP | |
| Supervisor Open Drain or Open Collector 2 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8 | |
| Supervisor Open Drain or Open Collector 3 Channel 14-PDIP | |
| Supervisor Open Drain or Open Collector 3 Channel 14-SOIC | |
| Supervisor Open Drain or Open Collector 3 Channel 8-PDIP | |
| Supervisor Open Drain or Open Collector 3 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8 | |
| Supervisor Open Drain or Open Collector 4 Channel TSOT-23-8 | |
| Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6 | |
| Supervisor Push-Pull, Totem Pole 2 Channel 6-SON (1.45x1) | |
| Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP | |
| Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC | |
| Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6 | |
| Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP | |
| Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC |
| << Prev | Next >> |