Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272337-TPS3306-25DG
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Family Name: TPS3306-25
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): TPS3306-25DRG4; TPS3306-25D; TPS3306-25DR;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Dual-processor voltage supervisor with power-fail & watchdog timer 8-VSSOP -40 to 85 Product overview: TPS3306-25DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25DGKRG4
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisory Circuits Dual-Processor with Power-Fail
IC SUPERVISOR 2 CHANNEL 8VSSOP
IC SUPERVISOR 2 CHANNEL 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-25DGKRG4 | 1272337-TPS3306-25DGKRG4 | TPS3306-25DGKRG4-ND | 691-TPS3306-25DGKRG4 | TPS3306-25DGKRG4 | TPS3306-25DGKRG4 | TPS3306-25DGKRG4 | TPS3306-25DGKRG4 |
| Product Name | TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail | PMIC - PMIC - Supervisors - TPS3306-25DGKRG4 | Supervisors | Dual Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2; 2 | 2 | 2; 2 | ||||
| Features | Watchdog Timer | Power Fail Warning | ||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC,VSSOP | SSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| IQ | 15 µA | 15 µA |