Texas Instruments TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits TPS3106K33DBVR

Description
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits - TPS3106K33DBVR - Texas Instruments
Dallas, TX, United States
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits
TPS3106K33DBVR
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits TPS3106K33DBVR
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2.9V 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3106K33DBVR
Dual 2.9V 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3106K33DBVR
Dual-Channel Voltage Supervisor, 2.9V, 1.2uA, SOT-23 Product overview: TPS3106K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.9V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.9V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106K33DBVR can be used for catalog matching and distributor lookup.

Dual-Channel Voltage Supervisor, 2.9V, 1.2uA, SOT-23 Product overview: TPS3106K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.9V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.9V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106K33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3106K33DBVR - 033791-TPS3106K33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3106K33DBVR
033791-TPS3106K33DBVR
PMIC - PMIC - Supervisors - TPS3106K33DBVR 033791-TPS3106K33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033791-TPS3106K33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Family Name: TPS3106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): TPS3106K33DBV; TPS3106K33DBVTG4; TPS3106K33DBVRG4; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Communications & Networking, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 033791-TPS3106K33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Family Name: TPS3106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3106K33DBV; TPS3106K33DBVTG4; TPS3106K33DBVRG4;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Communications & Networking, Audio

Buy Now Datasheet
Supervisors - 296-13399-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13399-6-ND
Supervisors 296-13399-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13399-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13399-1-ND
Supervisors 296-13399-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13399-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13399-2-ND
Supervisors 296-13399-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - TPS3106K33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3106K33DBVR
Supervisors TPS3106K33DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - TPS3106K33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3106K33DBVR
PMIC - Supervisors TPS3106K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5797 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments
28AH5797
Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments 28AH5797
VOLTAGE SUPERVISOR, 2.941V, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins;RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 2.941V, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3106K33DBVR
Supervisory Circuits TPS3106K33DBVR
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3106K33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3106K33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3106K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3106K33DBVR 691-TPS3106K33DBVR 033791-TPS3106K33DBVR 296-13399-6-ND TPS3106K33DBVR TPS3106K33DBVR 28AH5797 TPS3106K33DBVR TPS3106K33DBVR
Product Name TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits Dual 2.9V 1.2uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3106K33DBVR Supervisors Supervisors PMIC - Supervisors Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 1 1; 1 1; 1 2; 2Monitors
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers