Texas Instruments TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DGN

Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18 Triple Processor Supervisory Circuits - TPS3307-18DGN - Texas Instruments
Dallas, TX, United States
TPS3307-18 Triple Processor Supervisory Circuits
TPS3307-18DGN
TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DGN
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V HTSSOP Voltage Supervisor IC
691-TPS3307-18DGN
2V 6V HTSSOP Voltage Supervisor IC 691-TPS3307-18DGN
Triple Voltage Supervisor IC, 2V-6V, 3 Elements, HTSSOP Product overview: TPS3307-18DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DGN can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor IC, 2V-6V, 3 Elements, HTSSOP Product overview: TPS3307-18DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-34602-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-34602-5-ND
Supervisors 296-34602-5-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3307-18DGN - 1272345-TPS3307-18DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18DGN
1272345-TPS3307-18DGN
PMIC - PMIC - Supervisors - TPS3307-18DGN 1272345-TPS3307-18DGN
Manufacturer: Texas Instruments Win Source Part Number: 1272345-TPS3307-18DG N Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.68V, 2.93V, Adj Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals Family Part Number: TPS3307-18 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272345-TPS3307-18DGN
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals
Family Part Number: TPS3307-18
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18DGN
Supervisory Circuits TPS3307-18DGN
Supervisory Circuits Triple Processor Supervisory Circuits

Supervisory Circuits Triple Processor Supervisory Circuits

Buy Now Datasheet
PMIC - Supervisors - TPS3307-18DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18DGN
PMIC - Supervisors TPS3307-18DGN
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18DGN
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site
Supervisors - TPS3307-18DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-18DGN
Supervisors TPS3307-18DGN
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now
Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments - 29AH8102 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments
29AH8102
Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments 29AH8102
VOLTAGE SUPERVISOR, 40UA, 6V, HVSSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:HTSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 40UA, 6V, HVSSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:HTSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18DGN 691-TPS3307-18DGN 296-34602-5-ND 1272345-TPS3307-18DGN TPS3307-18DGN TPS3307-18DGN TPS3307-18DGN TPS3307-18DGN 29AH8102
Product Name TPS3307-18 Triple Processor Supervisory Circuits 2V 6V HTSSOP Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3307-18DGN Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments
Number of Supplies 3 3 3; 3 3; 3 3; 3Monitors
Features Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC HTSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details