Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Triple Voltage Supervisor, 3-Element, 4.55V, HTSSOP EP Product overview: TPS3307-33DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33DGNR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 220002-TPS3307-33DGN
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V, Adj
Family Name: TPS3307
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3307-33Y; TPS3307-33D; TPS3307-33DRG4; TPS3307-33DG4;
Introduction Date: October 28, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Supervisory Circuits Triple Proc Super Circuits
IC SUPERVISOR 3 CHANNEL 8MSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-33DGNR | 691-TPS3307-33DGNR | 296-3315-6-ND | 220002-TPS3307-33DGNR | TPS3307-33DGNR | TPS3307-33DGNR | TPS3307-33DGNR | TPS3307-33DGNR |
| Product Name | TPS3307-33 Triple Processor Supervisory Circuits | 4.55V HTSSOP Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TPS3307-33DGNR | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 3 | 3 | 3; 3 | 3; 3 | ||||
| Features | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | ||||
| Type | MSOP-PowerPAD,SOIC | HTSSOP EP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; 8-MSOP-PowerPad | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | ||
| IQ | 15 µA | 15 µA |