Manufacturer: Texas Instruments
Win Source Part Number: 805631-TPS3702CX33QD
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Automotive high-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702CX33QDDCRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX33QDDCR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisory Circuits Automotive, high-accuracy, window voltage detector for overvoltage & undervoltage monitoring 6-SOT-23-THIN -40 to 125
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 805631-TPS3702CX33QDDCRQ1 | 691-TPS3702CX33QDDCRQ1 | 296-51918-6-ND | TPS3702CX33QDDCRQ1 | TPS3702CX33QDDCRQ1 | TPS3702CX33QDDCRQ1 | TPS3702CX33QDDCRQ1 |
| Product Name | PMIC - PMIC - Supervisors - TPS3702CX33QDDCRQ1 | Automotive SOT-23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |