Texas Instruments TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies TPS3510P

Description
3-Channel Supervisor for Switch-Mode Power Supplies 8-PDIP -40 to 85
Request a Quote Datasheet
Description
3-Channel Supervisor for Switch-Mode Power Supplies 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies - TPS3510P - Texas Instruments
Dallas, TX, United States
TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies
TPS3510P
TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies TPS3510P
3-Channel Supervisor for Switch-Mode Power Supplies 8-PDIP -40 to 85

3-Channel Supervisor for Switch-Mode Power Supplies 8-PDIP -40 to 85

Buy Now Datasheet
Supervisors - 296-3318-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3318-5-ND
Supervisors 296-3318-5-ND
Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Buy Now Datasheet
Singapore, Singapore
13.8V 15V 1mA Voltage Supervisor IC
691-TPS3510P
13.8V 15V 1mA Voltage Supervisor IC 691-TPS3510P
3-Ch Supervisor IC, 2.2-13.8V, 4-15V, 1mA, 8-PDIP Product overview: TPS3510P from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.8V, 15V, 1mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 13.8V, 15V, 1mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3510P can be used for catalog matching and distributor lookup.

3-Ch Supervisor IC, 2.2-13.8V, 4-15V, 1mA, 8-PDIP Product overview: TPS3510P from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.8V, 15V, 1mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 13.8V, 15V, 1mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3510P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3510P - 033816-TPS3510P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3510P
033816-TPS3510P
PMIC - PMIC - Supervisors - TPS3510P 033816-TPS3510P
Manufacturer: Texas Instruments Win Source Part Number: 033816-TPS3510P Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 200 ms Minimum Voltage - Threshold: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033816-TPS3510P
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 200 ms Minimum
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - TPS3510P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3510P
Supervisors TPS3510P
Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Buy Now
PMIC - Supervisors - TPS3510P - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3510P
PMIC - Supervisors TPS3510P
IC SUPERVISOR 3 CHANNEL 8DIP

IC SUPERVISOR 3 CHANNEL 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3510P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3510P
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3510P
IC SUPERVISOR 3 CHANNEL 8DIP

IC SUPERVISOR 3 CHANNEL 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3510P
Supervisory Circuits TPS3510P
Supervisory Circuits 3.5V Pwr Supply Mntr

Supervisory Circuits 3.5V Pwr Supply Mntr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3510P 296-3318-5-ND 691-TPS3510P 033816-TPS3510P TPS3510P TPS3510P TPS3510P TPS3510P
Product Name TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies Supervisors 13.8V 15V 1mA Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3510P Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 3 3 3; 3 3; 3
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type PDIP,SOIC DIP; "8-DIP (0.300"", 7.62mm)" P DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
IQ 1000 µA 1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers