Analog Reset Timer IC, 1.6-6.5V, 250nA, -40-125C, SON Product overview: TPS3422EGDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3422EGDRYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033815-TPS3422EGDRYR
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 320 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Alternative Parts (Cross-Reference): ISL6265CHRTZ-T; TPS3422EGDRYT; TPS25200DRVT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
IC SUPERVISOR 2 CHANNEL 6SON
IC SUPERVISOR 2 CHANNEL 6SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3422EGDRYR | 033815-TPS3422EGDRYR | 296-40740-6-ND | TPS3422EGDRYR | TPS3422EGDRYR | TPS3422EGDRYR |
| Product Name | 6.5V Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3422EGDRYR | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 2 | 2; 2 | 2; 2 | |||
| Type | SON | 6-SON (1.45x1) | 6-UFDFN | 6-UFDFN | 6-UFDFN | |
| IQ | 0.2500 µA | |||||
| Supply Voltage | 1.6 to 6.5 volts |