Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
3-Ch Supervisory IC, 5/3.3V, 8-MSOP, HTSSOP EP Product overview: TPS3307-33DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33DGNRG4
Manufacturer: Texas Instruments
Win Source Part Number: 055538-TPS3307-33DGN
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Supervisory Circuits Triple Proc Super Circuits
IC SUPERVISOR 3 CHANNEL 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-33DGNRG4 | TPS3307-33DGNRG4-ND | 691-TPS3307-33DGNRG4 | 055538-TPS3307-33DGNRG4 | TPS3307-33DGNRG4 | TPS3307-33DGNRG4 | TPS3307-33DGNRG4 |
| Product Name | TPS3307-33 Triple Processor Supervisory Circuits | Supervisors | 3.3V MSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3307-33DGNRG4 | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 3 | 3 | 3; 3 | ||||
| Features | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | ||||
| Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | HTSSOP EP | SOP; 8-MSOP-PowerPad | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | |
| IQ | 15 µA | 15 µA |