Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Triple Voltage Supervisor, 3-Ch, 2V-6V, 8-SOIC, 15uA Product overview: TPS3307-33DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33DR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 033814-TPS3307-33DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 3 CHANNEL 8SOIC
Supervisory Circuits Triple Processor Supervisory Circuits
PROCESSOR SUPERVISORY CKT, 4.55V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
IC SUPERVISOR 3 CHANNEL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-33DR | 691-TPS3307-33DR | 296-3314-1-ND | 033814-TPS3307-33DR | TPS3307-33DR | TPS3307-33DR | 27AJ0436 | TPS3307-33DR | TPS3307-33DR |
| Product Name | TPS3307-33 Triple Processor Supervisory Circuits | 2V 6V 15uA SOIC Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TPS3307-33DR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Processor Supervisory Ckt, 4.55V, Soic-8; Threshold Voltage Texas Instruments | Supervisors | PMIC - Supervisors |
| Number of Supplies | 3 | 3 | 3; 3 | 3; 3Monitors | 3; 3 | ||||
| Features | Manual Reset | ||||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| IQ | 15 µA | 15 µA |