Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272366-TPS3617-50DG
Packaging: Tube
Type: Battery Backup Circuit
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TPS3617
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): STM817MDS6E; STM817LDS6F; STM817LDS6E;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
5V Battery Backup Supervisor, 4.55V UVLO, Watchdog, 8-MSOP Product overview: TPS3617-50DGKG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3617-50DGKG4 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisory Circuits Battery-Backup for RAM Retention
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3617-50DGKG4 | 1272366-TPS3617-50DGKG4 | 691-TPS3617-50DGKG4 | TPS3617-50DGKG4-ND | TPS3617-50DGKG4 | TPS3617-50DGKG4 | TPS3617-50DGKG4 |
| Product Name | TPS3617-50 Battery-Backup Supervisors for RAM Retention | PMIC - PMIC - Supervisors - TPS3617-50DGKG4 | 5V 4.55V MSOP Voltage Supervisor IC | Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | ||||
| Features | Watchdog Timer | ||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | ||||
| Type | VSSOP | SSOP | MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| IQ | 20 µA | 20 µA |