Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Processor Supervisor IC, 2V-6V, 50uA, Watchdog, HTSSOP EP Product overview: TPS3705-50DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 50uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 50uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135148-TPS3705-50DGN
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO8
Supervisory Circuits 4.55V Monitor
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3705-50DGNR | 296-3320-1-ND | 691-TPS3705-50DGNR | 135148-TPS3705-50DGNR | TPS3705-50DGNR | TPS3705-50DGNR | TPS3705-50DGNR | TPS3705-50DGNR | TPS3705-50DGNR |
| Product Name | TPS3705-50 Processor Supervisory Circuits with Power-Fail | Supervisors | 2V 6V 50uA HTSSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3705-50DGNR | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 2 | 1 | 1; 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | HTSSOP EP | SOP; 8-MSOP-PowerPad | SOP; SSOP; HVSSOP8 | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| IQ | 30 µA | 30 µA |