Triple Processor Supervisory Circuits 8-SOIC -40 to 85
3-Ch Supervisory IC, 2.93V/2.25V/Adj, 8-Pin SOIC Product overview: TPS3307-25D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 2.25V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 2.25V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081633-TPS3307-25D
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Supervisory Circuits TRIPLE PROCESSOR
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
IC SUPERVISOR 3 CHANNEL 8SOIC
SUPERVISORY CIRCUIT TRIPLE, 3307; Threshold Voltage:2.93V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 3 CHANNEL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-25D | 691-TPS3307-25D | 081633-TPS3307-25D | 296-2621-5-ND | TPS3307-25D | TPS3307-25D | TPS3307-25D | 29AH8104 | TPS3307-25D |
| Product Name | TPS3307-25 Triple Processor Supervisory Circuits | 2.93V 2.25V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3307-25D | Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | Supervisory Circuit Triple, 3307; Threshold Voltage Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 3 | 3 | 3; 3 | 3; 3 | 3; 3Monitors | ||||
| Features | Manual Reset | ||||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | D | SOP; 8-MSOP-PowerPad | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| IQ | 15 µA | 15 µA |