Texas Instruments TPS3307-25 Triple Processor Supervisory Circuits TPS3307-25DG4

Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-25 Triple Processor Supervisory Circuits - TPS3307-25DG4 - Texas Instruments
Dallas, TX, United States
TPS3307-25 Triple Processor Supervisory Circuits
TPS3307-25DG4
TPS3307-25 Triple Processor Supervisory Circuits TPS3307-25DG4
Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1338139-TPS3307-25DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1338139-TPS3307-25DG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1338139-TPS3307-25DG4
Win Source Part Number: 1338139-TPS3307-25DG 4 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 75 Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.25V, 2.93V, Adj Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS3307

Win Source Part Number: 1338139-TPS3307-25DG4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 75
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.25V, 2.93V, Adj
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS3307

Buy Now Datasheet
Supervisors - TPS3307-25DG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TPS3307-25DG4-ND
Supervisors TPS3307-25DG4-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2V 6V 15uA SOIC Voltage Supervisor IC
691-TPS3307-25DG4
2V 6V 15uA SOIC Voltage Supervisor IC 691-TPS3307-25DG4
Triple Voltage Supervisor, 3-Element, 8-SOIC, 2V-6V, 15uA Product overview: TPS3307-25DG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25DG4 can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor, 3-Element, 8-SOIC, 2V-6V, 15uA Product overview: TPS3307-25DG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3307-25DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-25DG4
Supervisors TPS3307-25DG4
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-25DG4
Supervisory Circuits TPS3307-25DG4
Supervisory Circuits TRIPLE PROCESSOR

Supervisory Circuits TRIPLE PROCESSOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-25DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-25DG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-25DG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3307-25DG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-25DG4
PMIC - Supervisors TPS3307-25DG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-25DG4 1338139-TPS3307-25DG4 TPS3307-25DG4-ND 691-TPS3307-25DG4 TPS3307-25DG4 TPS3307-25DG4 TPS3307-25DG4 TPS3307-25DG4
Product Name TPS3307-25 Triple Processor Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors 2V 6V 15uA SOIC Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 3 3; 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details