Texas Instruments TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 TPS3124J18DBVR

Description
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 - TPS3124J18DBVR - Texas Instruments
Dallas, TX, United States
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23
TPS3124J18DBVR
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 TPS3124J18DBVR
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3124J18DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.9V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.9V, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1100897-TPS3124J18DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1100897-TPS3124J18DBVR
Integrated Circuits (ICs) - PMIC - Supervisors 1100897-TPS3124J18DBVR
Win Source Part Number: 1100897-TPS3124J18DB VR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 1.62V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS3125J18DBVR; TPS3124G15DBVR; TPS3125G15DBVR; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TPS3124J18DBVR-NDR, TPS3124J18DBVRG4-ND, -TPS3124J18DBVRG4-ND R,-296-10895-1,-296- 10895-1-ND,296-10895 -6,TEXTISTPS3124J18D BVR,TPS3124J18DBVRG4 ,296-10895-1,-TPS312 4J18DBVRG4,296-10895 -2,2156-TPS3124J18DB VR Base Product Number: TPS3124

Win Source Part Number: 1100897-TPS3124J18DBVR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 1.62V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS3125J18DBVR; TPS3124G15DBVR; TPS3125G15DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TPS3124J18DBVR-NDR,TPS3124J18DBVRG4-ND,-TPS3124J18DBVRG4-NDR,-296-10895-1,-296-10895-1-ND,296-10895-6,TEXTISTPS3124J18DBVR,TPS3124J18DBVRG4,296-10895-1,-TPS3124J18DBVRG4,296-10895-2,2156-TPS3124J18DBVR
Base Product Number: TPS3124

Buy Now Datasheet
Singapore, Singapore
1.62V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3124J18DBVR
1.62V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3124J18DBVR
Supply Supervisor, Watchdog Timer, 1.62V, 3.3V, SOT-23-5 Product overview: TPS3124J18DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.62V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3124J18DBVR can be used for catalog matching and distributor lookup.

Supply Supervisor, Watchdog Timer, 1.62V, 3.3V, SOT-23-5 Product overview: TPS3124J18DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.62V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3124J18DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-10895-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10895-2-ND
Supervisors 296-10895-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - TPS3124J18DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3124J18DBVR
PMIC - Supervisors TPS3124J18DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3124J18DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3124J18DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3124J18DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3124J18DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3124J18DBVR
Supervisors TPS3124J18DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3124J18DBVR
Supervisory Circuits TPS3124J18DBVR
Supervisory Circuits Ultra-Low Voltage Processor

Supervisory Circuits Ultra-Low Voltage Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3124J18DBVR TPS3124J18DBVR 1100897-TPS3124J18DBVR 691-TPS3124J18DBVR 296-10895-2-ND TPS3124J18DBVR TPS3124J18DBVR TPS3124J18DBVR TPS3124J18DBVR
Product Name TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 Integrated Circuits (ICs) - PMIC - Supervisors 1.62V 3.3V SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers