Texas Instruments TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits TPS3106K33DBVRG4

Description
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Description
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3106K33DBVRG4 is a precision voltage supervisor designed for low-power applications, featuring a supply voltage supervision range from 0.9 V to 3.6 V. It offers high trip-point accuracy of 0.75% and a typical supply current of only 1.2 OºA, making it suitable for battery-powered devices. The device asserts a reset signal low when the supply voltage exceeds 0.4 V and includes a power-on reset generator with a delay time of 130 ms. It supports both push/pull and open-drain reset outputs and operates over a temperature range of ,Äì40°C to 125°C. The TPS3106K33DBVRG4 is packaged in a compact 6-pin SOT-23 format, making it ideal for applications in low-power DSPs, microcontrollers, and portable equipment.

Datasheet Summary
Powered by GS/AI

The TPS3106K33DBVRG4 is a precision voltage supervisor designed for low-power applications, featuring a supply voltage supervision range from 0.9 V to 3.6 V. It offers high trip-point accuracy of 0.75% and a typical supply current of only 1.2 OºA, making it suitable for battery-powered devices. The device asserts a reset signal low when the supply voltage exceeds 0.4 V and includes a power-on reset generator with a delay time of 130 ms. It supports both push/pull and open-drain reset outputs and operates over a temperature range of ,Äì40°C to 125°C. The TPS3106K33DBVRG4 is packaged in a compact 6-pin SOT-23 format, making it ideal for applications in low-power DSPs, microcontrollers, and portable equipment.

Suppliers

Company
Product
Description
Supplier Links
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits - TPS3106K33DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits
TPS3106K33DBVRG4
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits TPS3106K33DBVRG4
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3106K33DBVRG4 - 213336-TPS3106K33DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3106K33DBVRG4
213336-TPS3106K33DBVRG4
PMIC - PMIC - Supervisors - TPS3106K33DBVRG4 213336-TPS3106K33DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 213336-TPS3106K33DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): TPS3106K33DBVR; TPS3106K33DBV; TPS3106K33DBVTG4; TPS3106K33DBVRG4; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213336-TPS3106K33DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3106K33DBVR; TPS3106K33DBV; TPS3106K33DBVTG4; TPS3106K33DBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3106K33DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3106K33DBVRG4
Dual 3.3V 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3106K33DBVRG4
Dual-Channel Voltage Supervisor, 3.3V, 1.2uA, SOT-23-6 Product overview: TPS3106K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106K33DBVRG4 can be used for catalog matching and distributor lookup.

Dual-Channel Voltage Supervisor, 3.3V, 1.2uA, SOT-23-6 Product overview: TPS3106K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106K33DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3106K33DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3106K33DBVRG4
Supervisors TPS3106K33DBVRG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3106K33DBVRG4
Supervisory Circuits TPS3106K33DBVRG4
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3106K33DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3106K33DBVRG4
PMIC - Supervisors TPS3106K33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3106K33DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3106K33DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3106K33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3106K33DBVRG4 213336-TPS3106K33DBVRG4 TPS3106K33DBVRG4-ND 691-TPS3106K33DBVRG4 TPS3106K33DBVRG4 TPS3106K33DBVRG4 TPS3106K33DBVRG4 TPS3106K33DBVRG4
Product Name TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits PMIC - PMIC - Supervisors - TPS3106K33DBVRG4 Supervisors Dual 3.3V 1.2uA SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details