Texas Instruments TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX12DDCT

Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet
Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor - TPS3702CX12DDCT - Texas Instruments
Dallas, TX, United States
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor
TPS3702CX12DDCT
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX12DDCT
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

Buy Now Datasheet
Supervisors - 296-42074-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42074-2-ND
Supervisors 296-42074-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-42074-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42074-1-ND
Supervisors 296-42074-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-42074-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42074-6-ND
Supervisors 296-42074-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3702CX12DDCT - 797916-TPS3702CX12DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3702CX12DDCT
797916-TPS3702CX12DDCT
PMIC - PMIC - Supervisors - TPS3702CX12DDCT 797916-TPS3702CX12DDCT
Manufacturer: Texas Instruments Win Source Part Number: 797916-TPS3702CX12DD CT Packaging: Reel package Type: Voltage Detector Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.2V Family Name: TPS3702 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS3702CX12QDDCRQ1 ; TPS3702AX33QDDCRQ1 ; TPS3702AX18QDDCRQ1; TPS3702CX50QDDCRQ1; Introduction Date: January 27, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797916-TPS3702CX12DDCT
Packaging: Reel package
Type: Voltage Detector
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.2V
Family Name: TPS3702
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): TPS3702CX12QDDCRQ1 ; TPS3702AX33QDDCRQ1 ; TPS3702AX18QDDCRQ1; TPS3702CX50QDDCRQ1;
Introduction Date: January 27, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Supervisors - 2528599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2528599
Voltage Supervisors 2528599
Proccessor Supervisor, TPS3702CX12DDCT

Proccessor Supervisor, TPS3702CX12DDCT

Supplier's Site
Voltage Supervisors - 2528598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2528598
Voltage Supervisors 2528598
Proccessor Supervisor, TPS3702CX12DDCT

Proccessor Supervisor, TPS3702CX12DDCT

Supplier's Site
Voltage Supervisors - 2528599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2528599P
Voltage Supervisors 2528599P
Proccessor Supervisor, TPS3702CX12DDCT

Proccessor Supervisor, TPS3702CX12DDCT

Supplier's Site
Singapore, Singapore
18V SOT-23 Voltage Supervisor IC
691-TPS3702CX12DDCT
18V SOT-23 Voltage Supervisor IC 691-TPS3702CX12DDCT
Window Voltage Detector IC, 1-Ch, 2-18V, 125°C, 6-Pin SOT-23 Product overview: TPS3702CX12DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX12DDCT can be used for catalog matching and distributor lookup.

Window Voltage Detector IC, 1-Ch, 2-18V, 125°C, 6-Pin SOT-23 Product overview: TPS3702CX12DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX12DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3702CX12DDCT
Supervisory Circuits TPS3702CX12DDCT
Supervisory Circuits Fixed-Threshold OV/UV Monitor

Supervisory Circuits Fixed-Threshold OV/UV Monitor

Buy Now Datasheet
Supervisors - TPS3702CX12DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3702CX12DDCT
Supervisors TPS3702CX12DDCT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now
Voltage Supervisor, 1.2V, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5808 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 1.2V, Sot-23-6; Threshold Voltage Texas Instruments
28AH5808
Voltage Supervisor, 1.2V, Sot-23-6; Threshold Voltage Texas Instruments 28AH5808
VOLTAGE SUPERVISOR, 1.2V, SOT-23-6; Threshold Voltage:1.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:18V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 1.2V, SOT-23-6; Threshold Voltage:1.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:18V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3702CX12DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3702CX12DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3702CX12DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site
PMIC - Supervisors - TPS3702CX12DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3702CX12DDCT
PMIC - Supervisors TPS3702CX12DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3702CX12DDCT 296-42074-2-ND 797916-TPS3702CX12DDCT 2528599 691-TPS3702CX12DDCT TPS3702CX12DDCT TPS3702CX12DDCT 28AH5808 TPS3702CX12DDCT TPS3702CX12DDCT
Product Name TPS3702 High Accuracy Fixed Threshold OV/UV Monitor Supervisors PMIC - PMIC - Supervisors - TPS3702CX12DDCT Voltage Supervisors 18V SOT-23 Voltage Supervisor IC Supervisory Circuits Supervisors Voltage Supervisor, 1.2V, Sot-23-6; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Active Low; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23 SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6
IQ 7 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details