Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272346-TPS3307-18DG
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Family Name: TPS3307
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3307-18DGNRG4; TPS3307-18Y; TPS3307-18D;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Triple Voltage Supervisor, 3-Ch, 2V-6V, 15uA, HTSSOP EP Product overview: TPS3307-18DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 15uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 15uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DGNR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
Supervisory Circuits Triple Proc Super Circuits
IC SUPERVISOR 3 CHANNEL 8MSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-18DGNR | 1272346-TPS3307-18DGNR | 296-3312-6-ND | 691-TPS3307-18DGNR | TPS3307-18DGNR | TPS3307-18DGNR | TPS3307-18DGNR | TPS3307-18DGNR |
| Product Name | TPS3307-18 Triple Processor Supervisory Circuits | PMIC - PMIC - Supervisors - TPS3307-18DGNR | Supervisors | 2V 6V 15uA HTSSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 3 | 3; 3 | 3 | 3; 3 | ||||
| Features | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | MSOP-PowerPAD,SOIC | SSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | HTSSOP EP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | ||
| IQ | 15 µA | 15 µA |