Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259472ARPWR

Description
Win Source Part Number: 970425-TPS259472ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259472ARPWRCT ,296-TPS259472ARPWRD KR,296-TPS259472ARPW RTR
Request a Quote Datasheet
Description
Win Source Part Number: 970425-TPS259472ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259472ARPWRCT ,296-TPS259472ARPWRD KR,296-TPS259472ARPW RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 970425-TPS259472ARPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
970425-TPS259472ARPWR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 970425-TPS259472ARPWR
Win Source Part Number: 970425-TPS259472ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259472ARPWRCT ,296-TPS259472ARPWRD KR,296-TPS259472ARPW RTR

Win Source Part Number: 970425-TPS259472ARPWR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 5.5A
Voltage - Input: 2.7V ~ 23V
Function: Electronic Fuse
Package / Case: 10-VFQFN
Supplier Device Package: 10-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS259472ARPWRCT,296-TPS259472ARPWRDKR,296-TPS259472ARPWRTR

Buy Now Datasheet
Current Regulation/Management - TPS259472ARPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259472ARPWR
Current Regulation/Management TPS259472ARPWR
Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)

Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 970425-TPS259472ARPWR TPS259472ARPWR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products