Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1111624-TPS3306-25DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3306-25DGKRG4; TPS3306-25DRG4; TPS3306-25D; TPS3306-25DR;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Dual-processor voltage supervisor with power-fail & watchdog timer 8-SOIC -40 to 85 Product overview: TPS3306-25DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25DR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisory Circuits Dual-Processor with Power-Fail
IC SUPERVISOR 2 CHANNEL 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-25DR | TPS3306-25DR-ND | 1111624-TPS3306-25DR | 691-TPS3306-25DR | TPS3306-25DR | TPS3306-25DR | TPS3306-25DR | TPS3306-25DR |
| Product Name | TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail | Supervisors | PMIC - PMIC - Supervisors - TPS3306-25DR | Dual SOIC Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 2 | 2; 2 | 2 | 2; 2 | ||||
| Features | Watchdog Timer | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | D | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IQ | 15 µA | 15 µA |