Texas Instruments TPS3305-33 Dual Processor Supervisory Circuits TPS3305-33D

Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-33 Dual Processor Supervisory Circuits - TPS3305-33D - Texas Instruments
Dallas, TX, United States
TPS3305-33 Dual Processor Supervisory Circuits
TPS3305-33D
TPS3305-33 Dual Processor Supervisory Circuits TPS3305-33D
Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6V SOIC Voltage Supervisor IC
691-TPS3305-33D
Dual 6V SOIC Voltage Supervisor IC 691-TPS3305-33D
Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-SOIC Product overview: TPS3305-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33D can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-SOIC Product overview: TPS3305-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3305-33D - 055534-TPS3305-33D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-33D
055534-TPS3305-33D
PMIC - PMIC - Supervisors - TPS3305-33D 055534-TPS3305-33D
Manufacturer: Texas Instruments Win Source Part Number: 055534-TPS3305-33D Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V, 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055534-TPS3305-33D
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-2619-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2619-5-ND
Supervisors 296-2619-5-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - TPS3305-33D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-33D
Supervisors TPS3305-33D
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now
Supervisory Circuit Dual, Smd, 3305; Threshold Voltage Texas Instruments - 27AJ0430 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit Dual, Smd, 3305; Threshold Voltage Texas Instruments
27AJ0430
Supervisory Circuit Dual, Smd, 3305; Threshold Voltage Texas Instruments 27AJ0430
SUPERVISORY CIRCUIT DUAL, SMD, 3305; Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; DelayRoHS Compliant: Yes

SUPERVISORY CIRCUIT DUAL, SMD, 3305; Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; DelayRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-33D
Supervisory Circuits TPS3305-33D
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-33D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-33D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-33D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3305-33D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-33D
PMIC - Supervisors TPS3305-33D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-33D 691-TPS3305-33D 055534-TPS3305-33D 296-2619-5-ND TPS3305-33D 27AJ0430 TPS3305-33D TPS3305-33D TPS3305-33D
Product Name TPS3305-33 Dual Processor Supervisory Circuits Dual 6V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3305-33D Supervisors Supervisors Supervisory Circuit Dual, Smd, 3305; Threshold Voltage Texas Instruments Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2 2 2; 2 2; 2Monitors 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC D SOP; 8-MSOP-PowerPad SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers