Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 142327-TPS3619-33DGK
Packaging: Tube/Rail
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
3.3V Battery Backup Supervisor, 8-VSSOP, 40uA, 1.65-5.5V Product overview: TPS3619-33DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 40uA, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 40uA, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3619-33DGK can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisory Circuits Battery-Backup for RAM Retention
SUPERVISORY CIRCUIT, 3619, VSSOP8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3619-33DGK | 296-12141-5-ND | 142327-TPS3619-33DGK | 691-TPS3619-33DGK | TPS3619-33DGK | TPS3619-33DGK | TPS3619-33DGK | 27AJ0438 |
| Product Name | TPS3619-33 Battery-Backup Supervisors for RAM Retention | Supervisors | PMIC - PMIC - Supervisors - TPS3619-33DGK | 3.3V 40uA 5.5V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | Supervisory Circuit, 3619, Vssop8; Msl Texas Instruments |
| Number of Supplies | 1 | 1; 1 | 1 | |||||
| Features | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | |||||
| Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | VSSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 15 µA | 15 µA |