Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033808-TPS3306-18DGK
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Dual Voltage Supervisor, 2.7-6V, 2.93V Thresh, 15uA, VSSOP Product overview: TPS3306-18DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18DGKR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisory Circuits Dual-Processor with Power-Fail
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
IC SUPERVISOR 2 CHANNEL 8VSSOP
IC SUPERVISOR 2 CHANNEL 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-18DGKR | 033808-TPS3306-18DGKR | 691-TPS3306-18DGKR | 296-41736-2-ND | TPS3306-18DGKR | TPS3306-18DGKR | TPS3306-18DGKR | TPS3306-18DGKR |
| Product Name | TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail | PMIC - PMIC - Supervisors - TPS3306-18DGKR | Dual 6V 2.93V 15uA Voltage Supervisor IC | Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 2 | 2; 2 | 2 | 2; 2 | ||||
| Features | Watchdog Timer | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC,VSSOP | SOP; SSOP; 8-VSSOP | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| IQ | 15 µA | 15 µA |