Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS26602PWPT TPS26602PWPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1006704-TPS26602PWPT Packaging: Reel - TR Type: Hot Plug Controller Features: Auto Retry, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2.23A Programmable Features: Circuit Breaker, Current Limit, Slew Rate, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-HTSSOP Supply Voltage - Operating: 4.2 V to 55 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1006704-TPS26602PWPT Packaging: Reel - TR Type: Hot Plug Controller Features: Auto Retry, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2.23A Programmable Features: Circuit Breaker, Current Limit, Slew Rate, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-HTSSOP Supply Voltage - Operating: 4.2 V to 55 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS26602PWPT - 1006704-TPS26602PWPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS26602PWPT
1006704-TPS26602PWPT
PMIC - PMIC - Hot Swap Controllers - TPS26602PWPT 1006704-TPS26602PWPT
Manufacturer: Texas Instruments Win Source Part Number: 1006704-TPS26602PWPT Packaging: Reel - TR Type: Hot Plug Controller Features: Auto Retry, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2.23A Programmable Features: Circuit Breaker, Current Limit, Slew Rate, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-HTSSOP Supply Voltage - Operating: 4.2 V to 55 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1006704-TPS26602PWPT
Packaging: Reel - TR
Type: Hot Plug Controller
Features: Auto Retry, OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 2.23A
Programmable Features: Circuit Breaker, Current Limit, Slew Rate, UVLO
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-HTSSOP
Supply Voltage - Operating: 4.2 V to 55 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Current Regulation/Management - TPS26602PWPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26602PWPT
Current Regulation/Management TPS26602PWPT
Electronic Fuse Regulator 2.35A 16-HTSSOP

Electronic Fuse Regulator 2.35A 16-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1006704-TPS26602PWPT TPS26602PWPT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS26602PWPT Current Regulation/Management
Output Options Inverting
Type SOP; SSOP; TSSOP; 16-HTSSOP SOP; SSOP; TSSOP; 16-PowerTSSOP (0.173\", 4.40mm Width)
IQ 300 µA 2.35E6 µA
Unlock Full Specs
to access all available technical data

Similar Products