Supervisor Push-Pull, Totem Pole 2 Channel 6-SON (1.45x1)
Push-pull, low-power, dual-voltage detector in a small µSON package 6-SON -40 to 125 Product overview: TPS3779BDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3779BDRYR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 2 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 2 Channel 6-SON (1.45x1)
IC SUPERVISOR 2 CHANNEL 6SON
Supervisory Circuits Low Power, Dual Voltage Detector in Small -SON package 6-SON -40 to 125
IC SUPERVISOR 2 CHANNEL 6SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-42385-2-ND | 691-TPS3779BDRYR | TPS3779BDRYR | TPS3779BDRYR | TPS3779BDRYR | TPS3779BDRYR |
| Product Name | Supervisors | Low-Power Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | 6-UFDFN | SON | 6-UFDFN | 6-UFDFN | ||
| Pins | 6 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |