Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits 2.63V Monitor
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3707-30DG4 | TPS3707-30DG4-ND | TPS3707-30DG4 | TPS3707-30DG4 | TPS3707-30DG4 | TPS3707-30DG4 |
| Product Name | TPS3707-30 Processor Supervisory Circuits with Power-Fail | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 2 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IQ | 20 µA |