The TPS3617 is a battery-backup supervisor designed to monitor 5-V supplies and retain CMOS RAM data during power faults. It features a precision 5-V supply voltage monitor, a watchdog timer with an 800-ms timeout, and a push-pull reset output. The device switches between the main supply and backup battery without external components, supporting battery voltages exceeding the main supply. The PFI and PFO pins provide additional voltage monitoring capability. It operates over a temperature range of -40°C to +85°C and is housed in an 8-pin VSSOP package measuring 3.05 mm x 4.98 mm. The part includes a battery freshness seal and draws a maximum supply current of 40 μA and a backup battery current of 100 nA.
Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Battery Backup Supervisor, 5.5V, 4.46V Reset, Watchdog, VSSOP Product overview: TPS3617-50DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.46V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.46V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3617-50DGK can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisory Circuits Battery-Backup for RAM Retention
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3617-50DGK | 691-TPS3617-50DGK | 296-10913-5-ND | TPS3617-50DGK | TPS3617-50DGK | TPS3617-50DGK |
| Product Name | TPS3617-50 Battery-Backup Supervisors for RAM Retention | 5.5V 4.46V Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | ||||
| Features | Watchdog Timer | |||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | ||||
| Type | VSSOP | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| IQ | 20 µA | 20 µA |