Texas Instruments TPS3126E12 Single Channel (1.2V) SVS with /MR in 5/SOT23 TPS3126E12DBVT

Description
Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3126E12 Single Channel (1.2V) SVS with /MR in 5/SOT23 - TPS3126E12DBVT - Texas Instruments
Dallas, TX, United States
TPS3126E12 Single Channel (1.2V) SVS with /MR in 5/SOT23
TPS3126E12DBVT
TPS3126E12 Single Channel (1.2V) SVS with /MR in 5/SOT23 TPS3126E12DBVT
Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3126E12DBVT - 033801-TPS3126E12DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3126E12DBVT
033801-TPS3126E12DBVT
PMIC - PMIC - Supervisors - TPS3126E12DBVT 033801-TPS3126E12DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033801-TPS3126E12DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.14V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033801-TPS3126E12DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.14V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.1V 1.18V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3126E12DBVT
1.1V 1.18V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3126E12DBVT
Voltage Supervisor IC, 1.1V-1.18V Reset, 3.3V Max, SOT-23 Product overview: TPS3126E12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 1.18V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 1.18V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E12DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.1V-1.18V Reset, 3.3V Max, SOT-23 Product overview: TPS3126E12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 1.18V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 1.18V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E12DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-10900-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10900-2-ND
Supervisors 296-10900-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10900-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10900-6-ND
Supervisors 296-10900-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10900-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10900-1-ND
Supervisors 296-10900-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
 - TPS3126E12DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.14V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.14V, PDSO5

Supplier's Site Datasheet
Supervisors - TPS3126E12DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3126E12DBVT
Supervisors TPS3126E12DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3126E12DBVT
Supervisory Circuits TPS3126E12DBVT
Supervisory Circuits 1.2-V Processor

Supervisory Circuits 1.2-V Processor

Buy Now Datasheet
PMIC - Supervisors - TPS3126E12DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3126E12DBVT
PMIC - Supervisors TPS3126E12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3126E12DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3126E12DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3126E12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3126E12DBVT 033801-TPS3126E12DBVT 691-TPS3126E12DBVT 296-10900-2-ND TPS3126E12DBVT TPS3126E12DBVT TPS3126E12DBVT TPS3126E12DBVT TPS3126E12DBVT
Product Name TPS3126E12 Single Channel (1.2V) SVS with /MR in 5/SOT23 PMIC - PMIC - Supervisors - TPS3126E12DBVT 1.1V 1.18V 3.3V SOT-23 Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-5 SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers