Texas Instruments TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors TPS3307-18QDRG4Q1

Description
Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors - TPS3307-18QDRG4Q1 - Texas Instruments
Dallas, TX, United States
TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors
TPS3307-18QDRG4Q1
TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors TPS3307-18QDRG4Q1
Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125

Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125

Buy Now Datasheet
Supervisors - 296-29422-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-29422-2-ND
Supervisors 296-29422-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3307-18QDRG4Q1 - 033811-TPS3307-18QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18QDRG4Q1
033811-TPS3307-18QDRG4Q1
PMIC - PMIC - Supervisors - TPS3307-18QDRG4Q1 033811-TPS3307-18QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 033811-TPS3307-18QDR G4Q1 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033811-TPS3307-18QDRG4Q1
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 1.8V SOIC Voltage Supervisor IC
691-TPS3307-18QDRG4Q1
3.3V 1.8V SOIC Voltage Supervisor IC 691-TPS3307-18QDRG4Q1
Triple-Rail Supervisor IC, 3.3V/1.8V, 8-SOIC, -40 to 125C Product overview: TPS3307-18QDRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.8V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18QDRG4Q 1 can be used for catalog matching and distributor lookup.

Triple-Rail Supervisor IC, 3.3V/1.8V, 8-SOIC, -40 to 125C Product overview: TPS3307-18QDRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.8V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3307-18QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18QDRG4Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18QDRG4Q1
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3307-18QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18QDRG4Q1
PMIC - Supervisors TPS3307-18QDRG4Q1
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18QDRG4Q1
Supervisory Circuits TPS3307-18QDRG4Q1
Supervisory Circuits Auto Cat Tr Proc Sup

Supervisory Circuits Auto Cat Tr Proc Sup

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18QDRG4Q1 296-29422-2-ND 033811-TPS3307-18QDRG4Q1 691-TPS3307-18QDRG4Q1 TPS3307-18QDRG4Q1 TPS3307-18QDRG4Q1 TPS3307-18QDRG4Q1 TPS3307-18QDRG4Q1
Product Name TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors Supervisors PMIC - PMIC - Supervisors - TPS3307-18QDRG4Q1 3.3V 1.8V SOIC Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 3 3; 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 40 µA
Unlock Full Specs
to access all available technical data

Similar Products