3-Channel Supervisor With Over-Current Detect For Switch-Mode Power Supplies 14-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900752-TPS3513N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 3 Channel 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TPS3513
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-17024, TPS3513NE4, -TPS3513NE4, 296-17024, TPS3513NE4-ND, -TPS3513N-NDR, -TPS3513NE4-NDR, -296-17024-ND
3-Ch Power Mgmt IC, 4.5-15V, 1mA, 12V Thresh, 3-Ch Super, PDIP Product overview: TPS3513N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1mA, 12V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, 1mA, 12V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3513N can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 3 Channel 14-PDIP
Supervisor Open Drain or Open Collector 3 Channel 14-PDIP
IC SUPERVISOR 3 CHANNEL 14DIP
Supervisory Circuits 3-Ch Supervisor
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3513N | 900752-TPS3513N | 691-TPS3513N | 296-17024-ND | TPS3513N | TPS3513N | TPS3513N |
| Product Name | TPS3513 3-Channel Supervisor With Over-Current Detect For Switch-Mode Power Supplies | PMIC - PMIC - Supervisors - TPS3513N | 15V 1mA 12V Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 3 | 3 | |||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting | Open Drain; Active Low | Open Drain | |||
| Type | PDIP,SOIC | DIP; PDIP; 14-PDIP | N | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | ||
| IQ | 1000 µA | 1000 µA |