Texas Instruments High-Performance Analog Automotive Dual 5.5V SOT-23 Voltage Supervisor IC TPS3779BQDBVRQ1

Description
Dual-Channel Voltage Detector, 1.5-5.5V, AEC-Q100, 6-SOT-23 Product overview: TPS3779BQDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3779BQDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel Voltage Detector, 1.5-5.5V, AEC-Q100, 6-SOT-23 Product overview: TPS3779BQDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3779BQDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Dual 5.5V SOT-23 Voltage Supervisor IC
691-TPS3779BQDBVRQ1
Automotive Dual 5.5V SOT-23 Voltage Supervisor IC 691-TPS3779BQDBVRQ1
Dual-Channel Voltage Detector, 1.5-5.5V, AEC-Q100, 6-SOT-23 Product overview: TPS3779BQDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3779BQDBVRQ1 can be used for catalog matching and distributor lookup.

Dual-Channel Voltage Detector, 1.5-5.5V, AEC-Q100, 6-SOT-23 Product overview: TPS3779BQDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3779BQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-44708-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-44708-2-ND
Supervisors 296-44708-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-44708-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-44708-6-ND
Supervisors 296-44708-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-44708-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-44708-1-ND
Supervisors 296-44708-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3779BQDBVRQ1 - 805592-TPS3779BQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3779BQDBVRQ1
805592-TPS3779BQDBVRQ1
PMIC - PMIC - Supervisors - TPS3779BQDBVRQ1 805592-TPS3779BQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 805592-TPS3779BQDBVR Q1 Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 805592-TPS3779BQDBVRQ1
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3779BQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3779BQDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3779BQDBVRQ1
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3779BQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3779BQDBVRQ1
Supervisors TPS3779BQDBVRQ1
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3779BQDBVRQ1
Supervisory Circuits TPS3779BQDBVRQ1
Supervisory Circuits Dual-Channel, Low-Power, High-Accuracy Voltage Detector 6-SOT-23 -40 to 125

Supervisory Circuits Dual-Channel, Low-Power, High-Accuracy Voltage Detector 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Supervisors - TPS3779BQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3779BQDBVRQ1
PMIC - Supervisors TPS3779BQDBVRQ1
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TPS3779BQDBVRQ1 296-44708-2-ND 805592-TPS3779BQDBVRQ1 TPS3779BQDBVRQ1 TPS3779BQDBVRQ1 TPS3779BQDBVRQ1 TPS3779BQDBVRQ1
Product Name Automotive Dual 5.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3779BQDBVRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Supply Voltage 1.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details