Texas Instruments TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-18DGK

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-18DGK - Texas Instruments
Dallas, TX, United States
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-18DGK
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-18DGK
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Buy Now Datasheet
Supervisors - 296-3305-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3305-5-ND
Supervisors 296-3305-5-ND
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3306-18DGK - 132143-TPS3306-18DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-18DGK
132143-TPS3306-18DGK
PMIC - PMIC - Supervisors - TPS3306-18DGK 132143-TPS3306-18DGK
Manufacturer: Texas Instruments Win Source Part Number: 132143-TPS3306-18DGK Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 1.68V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Sensing & Instrumentation, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 132143-TPS3306-18DGK
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Automotive

Buy Now Datasheet
 - TPS3306-18DGK - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,1.68V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,1.68V, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 6V 2.93V 15uA Voltage Supervisor IC
691-TPS3306-18DGK
Dual 6V 2.93V 15uA Voltage Supervisor IC 691-TPS3306-18DGK
Dual Voltage Supervisor, 2.7-6V, 2.93V Thresh, 15uA, VSSOP Product overview: TPS3306-18DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18DGK can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, 2.7-6V, 2.93V Thresh, 15uA, VSSOP Product overview: TPS3306-18DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18DGK can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - TPS3306-18DGK - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-18DGK
PMIC - Supervisors TPS3306-18DGK
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-18DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-18DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-18DGK
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site
Voltage Supervisor, 15Ua, 6V, Msop-8; Threshold Voltage Texas Instruments - 27AJ0434 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 15Ua, 6V, Msop-8; Threshold Voltage Texas Instruments
27AJ0434
Voltage Supervisor, 15Ua, 6V, Msop-8; Threshold Voltage Texas Instruments 27AJ0434
VOLTAGE SUPERVISOR, 15UA, 6V, MSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 15UA, 6V, MSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3306-18DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-18DGK
Supervisors TPS3306-18DGK
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-18DGK
Supervisory Circuits TPS3306-18DGK
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-18DGK 296-3305-5-ND 132143-TPS3306-18DGK TPS3306-18DGK 691-TPS3306-18DGK TPS3306-18DGK TPS3306-18DGK 27AJ0434 TPS3306-18DGK TPS3306-18DGK
Product Name TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail Supervisors PMIC - PMIC - Supervisors - TPS3306-18DGK Dual 6V 2.93V 15uA Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 15Ua, 6V, Msop-8; Threshold Voltage Texas Instruments Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2 2; 2 2; 2Monitors
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP SOP; SSOP; VSSOP8 VSSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers