Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259460ARPWR

Description
Win Source Part Number: 978677-TPS259460ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259460ARPWRTR
Request a Quote
Description
Win Source Part Number: 978677-TPS259460ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259460ARPWRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 978677-TPS259460ARPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
978677-TPS259460ARPWR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 978677-TPS259460ARPWR
Win Source Part Number: 978677-TPS259460ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259460ARPWRTR

Win Source Part Number: 978677-TPS259460ARPWR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 5.5A
Voltage - Input: 2.7V ~ 23V
Function: Electronic Fuse
Accuracy: ±6%
Sensing Method: High-Side
Package / Case: 10-VFQFN
Supplier Device Package: 10-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS259460ARPWRTR

Buy Now
Current Regulation/Management - TPS259460ARPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259460ARPWR
Current Regulation/Management TPS259460ARPWR
Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)

Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 978677-TPS259460ARPWR TPS259460ARPWR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2060269 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details