Texas Instruments TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-18D

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-18D - Texas Instruments
Dallas, TX, United States
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-18D
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-18D
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3306-18D - 081632-TPS3306-18D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-18D
081632-TPS3306-18D
PMIC - PMIC - Supervisors - TPS3306-18D 081632-TPS3306-18D
Manufacturer: Texas Instruments Win Source Part Number: 081632-TPS3306-18D Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 1.68V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081632-TPS3306-18D
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-3304-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3304-5-ND
Supervisors 296-3304-5-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 6V 2.93V 15uA Voltage Supervisor IC
691-TPS3306-18D
Dual 6V 2.93V 15uA Voltage Supervisor IC 691-TPS3306-18D
Dual Voltage Supervisor, 2.7-6V, 2.93V Thresh, 15uA, 8-SOIC Product overview: TPS3306-18D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18D can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, 2.7-6V, 2.93V Thresh, 15uA, 8-SOIC Product overview: TPS3306-18D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18D can be used for catalog matching and distributor lookup.

Supplier's Site
Mpu Superviser 1.8V, 3306, Soic8; Threshold Voltage Texas Instruments - 27AJ0433 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Superviser 1.8V, 3306, Soic8; Threshold Voltage Texas Instruments
27AJ0433
Mpu Superviser 1.8V, 3306, Soic8; Threshold Voltage Texas Instruments 27AJ0433
MPU SUPERVISER 1.8V, 3306, SOIC8; Threshold Voltage:1.68V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:100ms; RoHS Compliant: Yes

MPU SUPERVISER 1.8V, 3306, SOIC8; Threshold Voltage:1.68V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:100ms; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-18D
Supervisory Circuits TPS3306-18D
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet
Supervisors - TPS3306-18D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-18D
Supervisors TPS3306-18D
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-18D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-18D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-18D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3306-18D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-18D
PMIC - Supervisors TPS3306-18D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-18D 081632-TPS3306-18D 296-3304-5-ND 691-TPS3306-18D 27AJ0433 TPS3306-18D TPS3306-18D TPS3306-18D TPS3306-18D
Product Name TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail PMIC - PMIC - Supervisors - TPS3306-18D Supervisors Dual 6V 2.93V 15uA Voltage Supervisor IC Mpu Superviser 1.8V, 3306, Soic8; Threshold Voltage Texas Instruments Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2 2; 2 2 2; 2Monitors 2; 2
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC,VSSOP SOP; SSOP; 8-VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers