Texas Instruments Standard Linear and Logic Voltage Supervisors TPS3711DDCT

Description
1.8-36V Voltage Detector 400mV SOT-23-6
Request a Quote Datasheet
Description
1.8-36V Voltage Detector 400mV SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 1330743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1330743
Voltage Supervisors 1330743
1.8-36V Voltage Detector 400mV SOT-23-6

1.8-36V Voltage Detector 400mV SOT-23-6

Supplier's Site
Voltage Supervisors - 1330743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1330743P
Voltage Supervisors 1330743P
1.8-36V Voltage Detector 400mV SOT-23-6

1.8-36V Voltage Detector 400mV SOT-23-6

Supplier's Site
Voltage Supervisors - 1685070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1685070
Voltage Supervisors 1685070
1.8-36V Voltage Detector 400mV SOT-23-6

1.8-36V Voltage Detector 400mV SOT-23-6

Supplier's Site
Supervisors - 296-43315-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-43315-2-ND
Supervisors 296-43315-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-43315-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-43315-6-ND
Supervisors 296-43315-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-43315-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-43315-1-ND
Supervisors 296-43315-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1250928-TPS3711DDCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250928-TPS3711DDCT
Integrated Circuits (ICs) - PMIC - Supervisors 1250928-TPS3711DDCT
Win Source Part Number: 1250928-TPS3711DDCT Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPS3711DDCT,29 6-43315-1,296-43315- 2,296-43315-6,2156-T PS3711DDCT Base Product Number: TPS3711

Win Source Part Number: 1250928-TPS3711DDCT
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: Adjustable/Selectable
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS3711DDCT,296-43315-1,296-43315-2,296-43315-6,2156-TPS3711DDCT
Base Product Number: TPS3711

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3711DDCT
SOT-23 Voltage Supervisor IC 691-TPS3711DDCT
36-V voltage detector 6-SOT-23-THIN -40 to 125 Product overview: TPS3711DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3711DDCT can be used for catalog matching and distributor lookup.

36-V voltage detector 6-SOT-23-THIN -40 to 125 Product overview: TPS3711DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3711DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3711DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3711DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3711DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3711DDCT
Supervisory Circuits TPS3711DDCT
Supervisory Circuits Supervisory

Supervisory Circuits Supervisory

Buy Now Datasheet
Voltage Detector, 36V, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5809 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 36V, Sot-23-6; Threshold Voltage Texas Instruments
28AH5809
Voltage Detector, 36V, Sot-23-6; Threshold Voltage Texas Instruments 28AH5809
VOLTAGE DETECTOR, 36V, SOT-23-6; Threshold Voltage:400mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:36V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, 36V, SOT-23-6; Threshold Voltage:400mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:36V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3711DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3711DDCT
PMIC - Supervisors TPS3711DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site Datasheet
Supervisors - TPS3711DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3711DDCT
Supervisors TPS3711DDCT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1330743 1330743P 296-43315-2-ND 1250928-TPS3711DDCT 691-TPS3711DDCT TPS3711DDCT TPS3711DDCT 28AH5809 TPS3711DDCT TPS3711DDCT
Product Name Voltage Supervisors Voltage Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Voltage Detector, 36V, Sot-23-6; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Open Drain Open Drain; Open Drain Open Drain Open Drain; Inverting Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; Sot-23 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details