Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3703A4080DSER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321895-TPS3703A4080 DSER Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 0.8V Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 296-TPS3703A4080DSER TR Base Product Number: TPS3703 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321895-TPS3703A4080 DSER Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 0.8V Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 296-TPS3703A4080DSER TR Base Product Number: TPS3703 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1321895-TPS3703A4080DSER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1321895-TPS3703A4080DSER
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1321895-TPS3703A4080DSER
Manufacturer: Texas Instruments Win Source Part Number: 1321895-TPS3703A4080 DSER Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 0.8V Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 296-TPS3703A4080DSER TR Base Product Number: TPS3703 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321895-TPS3703A4080DSER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 0.8V
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8542.39.0001
Other Part Number: 296-TPS3703A4080DSERTR
Base Product Number: TPS3703
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-TPS3703A4080DSER
Voltage Supervisor IC 691-TPS3703A4080DSER
IC POWER Product overview: TPS3703A4080DSER from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A4080DSER can be used for catalog matching and distributor lookup.

IC POWER Product overview: TPS3703A4080DSER from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A4080DSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-TPS3703A4080DSERTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
PMIC - Supervisors - TPS3703A4080DSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3703A4080DSER
PMIC - Supervisors TPS3703A4080DSER
IC POWER

IC POWER

Supplier's Site Datasheet
Supervisors - TPS3703A4080DSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3703A4080DSER
Supervisors TPS3703A4080DSER
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3703A4080DSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3703A4080DSER
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3703A4080DSER
IC POWER

IC POWER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1321895-TPS3703A4080DSER 691-TPS3703A4080DSER 296-TPS3703A4080DSERTR-ND TPS3703A4080DSER TPS3703A4080DSER TPS3703A4080DSER
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-WFDFN Tape & Reel (TR) 6-WFDFN 6-WFDFN 6-WFDFN
Threshold 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details