UltraLow-Supply Current/Supply-Volta
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 937269-TPS3110E15DBV
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3110
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32472-1, 296-32472-2, TPS3110E15DBVTG4, TPS3110E15DBVTG4-ND,
Voltage Supervisor IC, 1.434V, 1.2uA Quiescent, SOT-23-6 Product overview: TPS3110E15DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.434V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.434V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110E15DBVT can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
Supervisory Circuits Current/Supply-Volt Supervisory
IC SUPERVISOR 1 CHANNEL SOT23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3110E15DBVT | 296-32472-1-ND | 937269-TPS3110E15DBVT | 691-TPS3110E15DBVT | TPS3110E15DBVT | TPS3110E15DBVT | TPS3110E15DBVT | TPS3110E15DBVT |
| Product Name | TPS3110E15 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits | Supervisors | PMIC - PMIC - Supervisors - TPS3110E15DBVT | 1.434V 1.2uA SOT-23 Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | ||||
| Type | SOT-23 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | ||
| IQ | 1.2 µA | 1.2 µA |