Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
80
90
100
110
120
130
132
133
134
135
136
137
138
139
140
141
142
143
144
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3) | |
| Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2) | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3) | |
| Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3) | |
| Supervisor Open Drain or Open Collector 1 Channel SC-70-5 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 2 Channel 10-WSON (2.5x2.5) | |
| Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1) | |
| Supervisor Open Drain or Open Collector 2 Channel SC-70-5 | |
| Supervisor Open Drain or Open Collector 2 Channel SOT-23-6 | |
| Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5) | |
| Supervisor Open Drain, Open Drain 2 Channel 14-SOT-23-THIN | |
| Supervisor Open Drain, Push-Pull 2 Channel 10-WSON (2.5x2.5) | |
| Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1) | |
| Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5 |
| << Prev | Next >> |